EN
  • EN
  • DE

REF194ESZ-REEL

Part No REF194ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Voltage - Input 4.75 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242278-REF194ESZ-REEL
Manufacturer Homepage www.analog.com
Family Name REF194
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF194ESZ-REEL CAD Model

Description

Product Overview: REF194ESZ-REEL from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the REF194ESZ-REEL, a high precision, low power, series voltage reference. This component is part of Analog Devices' extensive line of voltage reference ICs, designed to offer stable and reliable performance across a wide range of applications. The REF194ESZ-REEL is particularly suitable for high-end industrial and medical equipment, precision data acquisition systems, and battery-powered devices, where accuracy and power efficiency are crucial.

Key Features

  • High Accuracy: The REF194ESZ-REEL boasts an initial accuracy of ±0.12%, ensuring precise voltage regulation for sensitive applications.
  • Low Power Consumption: With a quiescent current of just 45 μA, this voltage reference is optimized for battery-operated devices, contributing to extended battery life.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.5V to 10V, providing flexibility in various circuit configurations.
  • Temperature Stability: It offers excellent temperature stability, with a typical drift of only 8 ppm/°C, making it reliable across varying environmental conditions.
  • Output Voltage: The REF194ESZ-REEL provides a fixed output voltage of 4.096V, which is commonly used as a reference in 12-bit analog-to-digital converters (ADCs).
  • Package and Availability: This device comes in a compact 8-lead SOIC package and is available in tape and reel form for automated assembly processes.

Applications

The REF194ESZ-REEL is versatile and can be integrated into a multitude of electronic systems, including:

  • Precision data acquisition systems
  • Battery-powered instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

In summary, the REF194ESZ-REEL from Analog Devices Inc. is a reliable and efficient solution for maintaining precise voltage references in complex electronic systems. Its combination of accuracy, low power consumption, and temperature stability makes it an excellent choice for designers looking for a high-quality voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess