EN
  • EN
  • DE

REF198GP

Part No REF198GP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SRS PREC 4.096V 8-DIP / Voltage Reference IC V 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number REF198
Standard Package 350 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 659615-REF198GP
Ultra Librarian 3D Model Ultra Librarian REF198GP CAD Model

Description

Product Overview: REF198GP from Analog Devices Inc.

The REF198GP is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in designing and producing a wide array of integrated circuits for analog and mixed-signal applications. This particular model is well-suited for precision data converters and stable instrumentation, making it an indispensable part of many electronic systems.

Key Features

  • Stable Voltage Output: The REF198GP provides a fixed output voltage of 5V with an impressive initial accuracy. This stable voltage is critical for the reliable operation of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring precision in various applications.
  • Low Temperature Coefficient: Temperature fluctuations can affect the performance of voltage references. The REF198GP boasts a low temperature coefficient, minimizing the impact of temperature variations on the voltage output.
  • Wide Operating Range: This voltage reference can operate over a broad range of supply voltages and temperatures, making it versatile for use in different environments and systems.
  • Low Dropout Voltage: It offers a low dropout voltage, which means it can maintain a stable output even with minimal difference between the input voltage and the output voltage.
  • Package Options: The REF198GP is available in a variety of package options, providing flexibility for diverse circuit designs and space constraints.

Applications

The REF198GP is designed for applications that require high accuracy and reliability. It is commonly used in:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Battery-powered devices
  • Medical and scientific equipment

Conclusion

The REF198GP from Analog Devices Inc. stands out as a reliable and precise voltage reference, suitable for high-performance electronic applications. Its combination of accuracy, low temperature dependency, and flexible operating conditions make it a top choice for engineers and designers looking to enhance the stability and precision of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess