EN
  • EN
  • DE

SSM2019

Part No SSM2019
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Self-Contained Audio Preamplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259407-SSM2019
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking, RF Communications, Multimedia, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SSM2019 CAD Model

Description

Introducing the SSM2019 from Analog Devices Inc.

The SSM2019 is a state-of-the-art audio preamplifier from Analog Devices Inc., designed to deliver exceptional sound quality and performance for professional audio applications. This innovative product is built on Analog Devices' long-standing reputation for producing high-quality audio ICs and offers a range of features that make it a top choice for audio engineers and enthusiasts alike.

Key Features of the SSM2019

  • Low Noise Performance: The SSM2019 boasts an ultra-low noise floor, making it ideal for high-fidelity audio systems where clarity and detail are paramount.
  • High Gain Accuracy: With precise gain settings, the SSM2019 ensures consistent audio reproduction, which is critical in both recording and playback scenarios.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage, simplifying circuit design and reducing system complexity and cost.
  • Wide Supply Range: The SSM2019 can operate over a wide supply range, accommodating various application requirements and ensuring versatility in different system configurations.
  • Integrated Common-Mode Rejection: A high common-mode rejection ratio (CMRR) minimizes unwanted noise and interference, preserving audio integrity even in electrically noisy environments.

Applications

The SSM2019 is perfectly suited for a variety of professional audio applications, including:

  • Studio mixers
  • Audio interfaces
  • Microphone preamplifiers
  • Broadcast equipment
  • Professional audio workstations

Technical Specifications

With a design focused on performance and flexibility, the SSM2019 features a differential input stage that can easily interface with a variety of microphone types. The device's pin-compatible upgrades allow for seamless integration into existing designs, providing an easy path for system improvements.

Conclusion

The SSM2019 from Analog Devices Inc. represents a blend of high-quality audio performance with practical design considerations. Whether for studio recording, live sound, or broadcast, the SSM2019 offers a reliable and high-performing solution for your audio preamplification needs. By choosing the SSM2019, you are investing in a product that stands at the forefront of audio technology, backed by the expertise and support of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess