EN
  • EN
  • DE

SSM2126A-014P

Part No SSM2126A-014P
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341086-SSM2126A-014P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2126A-014P CAD Model

Description

Product Overview: SSM2126A-014P by Analog Devices Inc.

The SSM2126A-014P is a high-performance audio processor integrated circuit (IC) designed and manufactured by Analog Devices Inc. This versatile component is engineered to cater to the demanding needs of advanced audio applications, offering a combination of audio signal processing capabilities in a single compact package.

Featuring a robust design, the SSM2126A-014P is ideal for applications that require precise volume control, dynamic range compression, or noise gating. Its applications span across various fields, such as professional audio equipment, high-end consumer audio systems, mixing consoles, and other audio processing gear.

Key Features:

  • High-Quality Audio Processing: Ensures crisp and clear audio output, maintaining the integrity of the original sound signal.
  • Dynamic Range Control: Provides users with the ability to manipulate the dynamic range of audio signals for better sound quality in various listening environments.
  • Low Noise Performance: Designed to minimize noise, allowing for cleaner and more precise audio reproduction.
  • Flexible Configuration: Offers a range of settings and adjustments to tailor the audio output to specific requirements.
  • Compact Packaging: The SSM2126A-014P's small footprint makes it suitable for space-constrained applications without compromising performance.

Technical Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: SSM2126A-014P
  • Function: Audio Processor
  • Package Type: PDIP (Plastic Dual In-line Package)
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the manufacturer's datasheet

The SSM2126A-014P is supported by Analog Devices Inc.'s commitment to quality and reliability, ensuring that this audio processor will perform consistently across a wide range of audio applications. For designers and audio engineers seeking a reliable and high-quality audio processing solution, the SSM2126A-014P represents a premier choice that combines Analog Devices Inc.'s expertise in audio technology with practical design considerations.

To fully utilize the capabilities of the SSM2126A-014P, it is recommended that potential users consult the detailed datasheet provided by Analog Devices Inc. This documentation will offer in-depth information on electrical characteristics, pin configurations, application notes, and recommended usage scenarios.

Note: The above specifications are for reference only and should be verified with the manufacturer's datasheet for the SSM2126A-014P to ensure accuracy and compatibility with specific applications.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0785
Samsung
Lowest to $1.3642
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess