Product Overview: SSM2126AP from Analog Devices Inc.
The SSM2126AP, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance audio volume control integrated circuit. This precision device is designed to cater to the needs of audiophiles and professional audio equipment manufacturers alike, providing a versatile solution for volume management in a variety of audio applications.
Key Features
- High-Quality Audio Performance: The SSM2126AP ensures crystal-clear sound with minimal distortion, making it ideal for high-fidelity audio systems.
- Electronic Volume Control: This IC offers smooth, continuous control over audio levels, allowing for precise volume adjustments.
- Wide Dynamic Range: With an extensive dynamic range, the SSM2126AP can handle a broad spectrum of audio signals without compromising sound quality.
- Low Noise: Engineered to maintain signal integrity, the device exhibits low noise characteristics, which is critical for maintaining the purity of the audio signal.
Applications
The SSM2126AP is versatile enough to be incorporated into a variety of audio systems, including:
- Professional mixing consoles
- High-end consumer audio equipment
- Automotive audio systems
- Studio equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±4.5V to ±18V |
| Total Harmonic Distortion (THD) |
0.01% (typical) |
| Dynamic Range |
120 dB (typical) |
| Package Type |
24-pin PDIP |
Quality and Reliability
Analog Devices Inc. is committed to delivering products of the highest quality. The SSM2126AP is no exception, manufactured with precision engineering and subjected to rigorous testing to ensure it meets the stringent requirements of audio professionals and enthusiasts.
With the SSM2126AP, users can expect a reliable, high-fidelity volume control solution that enhances the audio experience in any setting, from the comfort of home to the demands of a professional studio.