EN
  • EN
  • DE

SSM2164P

Part No SSM2164P
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (S)
Description Low Cost Quad Voltage Controlled Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341109-SSM2164P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2164P CAD Model

Description

The SSM2164P from Analog Devices Inc. is a high-performance quad voltage-controlled amplifier (VCA) designed for precision audio and control voltage applications. This integrated circuit offers excellent linearity and low noise, making it a perfect choice for professional audio equipment, mixing consoles, and signal processing equipment.

Key Features

  • Four Independent VCAs: The SSM2164P contains four independent voltage-controlled amplifiers, allowing for multiple signal processing paths within a single package.
  • Wide Dynamic Range: With a dynamic range of over 100 dB, the SSM2164P can handle a wide variety of audio signals without distortion or loss of quality.
  • Low Distortion: The device boasts extremely low distortion characteristics, which is critical for maintaining the integrity of the audio signal throughout the signal chain.
  • Low Noise: The SSM2164P offers a low noise floor, ensuring that the audio output remains clean and free from unwanted noise and hiss.
  • Excellent Temperature Stability: The VCA's performance remains consistent across a wide temperature range, making it suitable for use in varying environmental conditions.
  • Single-Supply Operation: This device can be operated from a single power supply, simplifying the power supply design and reducing system complexity.
  • Scaleable Control Voltage: The control voltage can be scaled to match the requirements of the application, providing flexibility in the design of the control interface.

Applications

  • Professional Audio Equipment
  • Mixing Consoles
  • Audio Signal Processing
  • Voltage-Controlled Filters
  • Dynamic Range Processors

The SSM2164P is available in a 16-pin DIP package, making it easy to integrate into a wide range of electronic systems. Whether you are designing a state-of-the-art mixing console or a sophisticated signal processing circuit, the SSM2164P from Analog Devices Inc. provides the performance and reliability needed to achieve the highest quality audio results.

You May Also Be Interested in

Sunlord
Lowest to $0.0658
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $3.2640
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Lowest to $5.8755
Freescale Semiconductor - NXP
Lowest to $4.5230
Sunlord
Lowest to $0.0785

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess