EN
  • EN
  • DE

SSM2166SZ-REEL

Part No SSM2166SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 4.5V ~ 5.5V
Features Microphone
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SSM2166
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 844588-SSM2166SZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2166SZ-REEL CAD Model

Description

Product Overview: SSM2166SZ-REEL by Analog Devices Inc.

The SSM2166SZ-REEL from Analog Devices Inc. is a highly integrated and compact audio compressor and noise gate IC, designed to provide a comprehensive solution for dynamic range control of microphones or other varying-level audio signals. This product is part of a reel, typically indicating a large quantity suitable for industrial applications or mass production needs.

Key Features

  • Automatic Level Control: The SSM2166SZ-REEL features automatic level control (ALC) which ensures consistent audio output levels despite varying input signals, making it ideal for applications that require stable sound quality.
  • Low Noise: With its low noise characteristics, this IC delivers high-fidelity audio, minimizing the background noise and enhancing the clarity of the signal.
  • Variable Compression Ratio: Users can adjust the compression ratio to suit their specific needs, providing flexibility in managing the dynamics of the audio signal.
  • Integrated Noise Gate: The built-in noise gate function helps to reduce unwanted background noise when the input signal falls below a certain threshold, further improving the signal quality.
  • Single-Supply Operation: Designed for single-supply operation, the SSM2166SZ-REEL can run efficiently on a single voltage source, simplifying power supply design.

Applications

The SSM2166SZ-REEL is a versatile component suitable for various applications where audio signal consistency and quality are paramount. Common applications include:

  • Professional and consumer audio systems
  • Wireless and wired microphones
  • Broadcast equipment
  • Intercom systems
  • Audio compressors and limiters

Product Specifications

The SSM2166SZ-REEL operates within a specified temperature range and requires certain power supply conditions for optimal performance. It is housed in a small package that is convenient for space-constrained applications. For detailed technical specifications, designers and engineers should consult the SSM2166SZ-REEL datasheet provided by Analog Devices Inc.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the SSM2166SZ-REEL is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and durability for professional audio applications.

For more information or to place an order, interested parties should contact Analog Devices Inc. or an authorized distributor. Technical support and additional resources are available to assist with integration and application challenges.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess