EN
  • EN
  • DE

SSM2212CPZ-RL

Part No SSM2212CPZ-RL
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 40V
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1mA, 15V
Frequency - Transition 200MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number SSM2212
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278728-SSM2212CPZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM2212CPZ-RL CAD Model

Description

Product Overview: SSM2212CPZ-RL by Analog Devices Inc.

The SSM2212CPZ-RL is a high-performance audio dual matched NPN transistor from Analog Devices Inc., a renowned leader in the manufacture of high-quality electronic components. The device is specifically designed to meet the stringent requirements of professional audio applications where low noise, high gain, and tight matching are paramount.

Key Features

  • Excellent Matching Characteristics: The SSM2212CPZ-RL boasts outstanding inter-transistor VBE and beta matching. This precision is crucial in applications requiring balanced audio input stages, ensuring minimal distortion and noise.
  • Low Noise: With a low noise figure, this transistor pair is ideal for audio preamplifiers and mixers where a clean signal is essential for high-quality sound reproduction.
  • High Gain: The device offers a high current gain, which is beneficial in driving complex loads while maintaining signal fidelity.
  • Monolithic Design: The monolithic construction of the SSM2212CPZ-RL ensures that both transistors are within close proximity, further enhancing matching characteristics and thermal stability.

Applications

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Audio Mixing Consoles
  • Studio Monitors
  • Audio Signal Processing

Product Specifications

The SSM2212CPZ-RL comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications without compromising performance. It operates over a wide range of temperatures, ensuring reliability and consistency in various operating conditions. The transistor pair is characterized for operation from -55°C to +125°C, which is testament to its robustness and suitability for demanding environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SSM2212CPZ-RL is no exception. Each component is rigorously tested to meet high standards of performance and reliability. For designers and audio engineers looking for a dependable and high-quality audio transistor solution, the SSM2212CPZ-RL is an excellent choice that promises to deliver superior audio performance.

With its combination of features, the SSM2212CPZ-RL from Analog Devices Inc. is an indispensable component for anyone seeking to create professional-grade audio equipment with unparalleled sound quality.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess