EN
  • EN
  • DE

ACA2420RS7P2

Part No ACA2420RS7P2
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description 24V, 1000 MHz, 21.5dB Gain High Output Power Doubler Line Amplifier | MMIC POWER DOUBLER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Part Status Last Time Buy
Frequency 40MHz ~ 1GHz
Gain 22.3dB
Noise Figure 5.75dB
RF Type CATV
Supply Voltage (V) 24V
Supply Current 520mA
Manufacturer Package 16-SOIC Exposed Pad
Supplier Device Package 16-SOIC-EP
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1135141-ACA2420RS7P2
Manufacturer Homepage www.anadigics.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACA2420RS7P2 CAD Model

Description

The ACA2420RS7P2 is a CATV RF amplifier from Skyworks Solutions Inc.

  • Frequency Range: 40MHz to 1GHz
  • Gain: 22.3dB
  • Supply Current: 520mA
  • Noise Figure: 5.75dB
  • Package: 16-SOIC-EP
  • Popularity: Medium
  • MSL Level: 1
  • Supply Voltage: 24V

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess