EN
  • EN
  • DE

SSM2212RZ

Part No SSM2212RZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.02A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 200mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 500pA
Frequency - Transition 200MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SSM2212
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 847188-SSM2212RZ
Ultra Librarian 3D Model Ultra Librarian SSM2212RZ CAD Model

Description

SSM2212RZ - Dual Matched NPN Transistor from Analog Devices Inc.

The SSM2212RZ is a precision dual matched NPN transistor pair from Analog Devices Inc. that offers excellent matching characteristics and high-frequency performance. This product is specifically designed to meet the rigorous requirements of pro audio applications, including microphone preamps, mixers, compressors, and other signal processing equipment.

With its exceptional matching of transistor parameters, the SSM2212RZ ensures that differential amplifier configurations exhibit outstanding common-mode rejection, low noise, and low distortion. This makes it an ideal choice for high-performance audio circuits where the integrity of the signal is paramount.

The SSM2212RZ features a tight VBE matching of ±1mV at 1mA, which translates to improved thermal stability and predictable performance over a wide temperature range. Additionally, the device offers high gain bandwidth product (fT) of 200MHz, making it suitable for high-speed amplification and signal conditioning applications.

The transistors are encapsulated in a compact 8-lead SOIC package, ensuring minimal footprint on the PCB and ease of integration into various circuit designs. The package is RoHS compliant, catering to the latest environmental standards and regulations.

Key specifications of the SSM2212RZ include a collector current (IC) of 20mA, collector-emitter voltage (VCEO) of 40V, and power dissipation (Pd) of 350mW per transistor. This allows the device to handle moderate power levels while maintaining high performance.

Analog Devices Inc. is well-known for its precision engineering and the SSM2212RZ is no exception. It is a testament to the company's commitment to providing components that enhance the quality and functionality of audio systems.

Whether you are designing professional audio equipment or high-fidelity home audio systems, the SSM2212RZ offers the performance and reliability to meet the needs of the most demanding audio applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess