EN
  • EN
  • DE

SSM2220P

Part No SSM2220P
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description IC TRANS AUDIO DUAL PNP 8DIP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 36V 20mA 190MHz Through Hole 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 36V
Vce Saturation (Max) @ Ib, Ic 100mV @ 100µA, 1mA
Frequency - Transition 190MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SSM2220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-SSM2220P-AD,ANAANASSM2220P
Standard Package 50
Win Source Part Number 1096258-SSM2220P
Ultra Librarian 3D Model Ultra Librarian SSM2220P CAD Model

Description

The SSM2220P is a premium audio dual matched NPN transistor from the renowned manufacturer Analog Devices Inc., designed for professional audio applications where low noise, high gain, and tight parameter matching are crucial. This high-performance transistor is commonly utilized in microphone preamplifiers, mixing consoles, and other audio signal processing equipment where audio integrity is of utmost importance.

Key Features

  • Matched Transistor Pair: The SSM2220P offers a closely matched pair of transistors, ensuring consistent performance and reducing the need for additional calibration in circuits.
  • Low Noise: Engineered for low noise operation, it boasts an exceptional noise figure, making it ideal for high-fidelity audio applications.
  • High Gain: With high gain characteristics, this transistor can amplify weak audio signals without significant distortion, preserving the audio quality.
  • Excellent Thermal Stability: The thermal performance of the SSM2220P is designed to maintain stability across a wide range of operating temperatures, ensuring reliable performance in varying environments.
  • Compact Package: Housed in a compact 8-lead PDIP package, the SSM2220P saves valuable board space without compromising on performance.

Applications

The SSM2220P is particularly suited for the following applications:

  • Studio-grade microphone preamplifiers
  • Professional audio mixing consoles
  • Audio signal processing equipment
  • High-end Hi-Fi audio systems
  • Analog and digital audio circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 40V
Collector-Base Voltage (Vcbo) 60V
Emitter-Base Voltage (Vebo) 6V
Collector Current (Ic) 5mA
Power Dissipation (Pd) 450mW
DC Current Gain (hFE) 300

The SSM2220P by Analog Devices Inc. represents a blend of precision, reliability, and audio performance, making it an excellent choice for audio professionals and enthusiasts alike who demand the best in their audio signal chain.

You May Also Be Interested in

Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Sanken
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess