EN
  • EN
  • DE

SSM2220S

Part No SSM2220S
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Audio Dual Natched PNP transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 36V
Vce Saturation (Maximum) @ Ib, Ic 100mV @ 100μA, 1mA
Frequency - Transition 190MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1259437-SSM2220S
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name SSM2220
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2220S CAD Model

Description

The SSM2220S is a state-of-the-art audio dual matched PNP transistor from the renowned manufacturer Analog Devices Inc. This high-performance component is designed for professional audio applications where low noise, high gain, and tight matching are paramount. The SSM2220S is widely recognized for its exceptional sound quality and is often the choice of audio engineers and enthusiasts looking to achieve the best audio reproduction possible.

Key Features

  • Excellent Matching: The SSM2220S offers outstanding transistor pair matching, which minimizes differential error in applications requiring closely matched PNP pairs.
  • Low Noise: With a low noise figure, the SSM2220S ensures a clear and crisp audio signal, making it ideal for high-fidelity audio preamplifiers and mixers.
  • High Gain: The device provides high gain performance, which is essential in maintaining signal integrity in complex audio circuits.
  • Robust Design: The SSM2220S is built to last with a robust design that ensures reliability and stability over a wide range of operating conditions.

Applications

The SSM2220S is perfectly suited for a variety of audio applications, including:

  • Professional Audio Mixing Consoles
  • Microphone Preamplifiers
  • Audio Differential Amplifiers
  • Active Filters and Equalizers
  • Audio Processing Equipment

Technical Specifications

The SSM2220S comes in a compact package and has the following technical specifications:

  • Transistor Type: Matched PNP Pair
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 10mA
  • DC Current Gain (hFE): 100 to 600

With its combination of low noise performance, high gain, and precise matching, the SSM2220S from Analog Devices Inc. is a premium choice for anyone looking to enhance their audio system with reliable and high-quality components.

You May Also Be Interested in

Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess