EN
  • EN
  • DE

SSM2301CPZ-REEL7

Part No SSM2301CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.52W MONO D 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.52W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-VD (3x3)
Dimension 8-VFDFN Exposed Pad, CSP
Win Source Part Number 030871-SSM2301CPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2301CPZ-REEL7 CAD Model

Description

The SSM2301CPZ-REEL7 is a high-quality, efficient, fully integrated, high-gain, Class-D audio amplifier designed and manufactured by Analog Devices Inc. This innovative component is specifically engineered to provide a compact and power-efficient audio amplification solution for a wide array of applications.

Key Features

  • Output Power: Capable of delivering 2.8W into a 4Ω load and 1.7W into an 8Ω load, it ensures robust sound output for its size.
  • Supply Voltage: Operates on a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various power environments.
  • High Efficiency: With an efficiency of 90%, it minimizes power loss as heat, making it ideal for portable battery-powered devices.
  • Filterless Design: The SSM2301CPZ-REEL7 does not require an external output filter, reducing the overall component count and system cost.
  • Superior Sound Quality: It provides excellent audio performance with low 0.1% THD+N at 1W into 4Ω, ensuring clear and high-fidelity sound reproduction.
  • Pop-and-Click Suppression: Features a pop-and-click suppression circuitry that minimizes noise during turn-on and turn-off transitions.
  • Protection Features: Includes output short-circuit protection and thermal overload protection to ensure reliable operation under adverse conditions.

Applications

The SSM2301CPZ-REEL7 is ideally suited for a variety of applications where space and power efficiency are critical. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • Notebook Computers

Packaging and Availability

This audio amplifier comes in a compact 8-lead CSP_BGA package, making it an excellent choice for space-constrained applications. The SSM2301CPZ-REEL7 is available on a 7-inch reel, facilitating efficient integration into automated manufacturing processes.

With its combination of high performance, low power consumption, and small form factor, the SSM2301CPZ-REEL7 from Analog Devices Inc. represents a leading solution for designers looking to enhance the audio capabilities of their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess