EN
  • EN
  • DE

SSM2319CBZ-REE7

Part No SSM2319CBZ-REE7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 192848-SSM2319CBZ-REE7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2319CBZ-REE7 CAD Model

Description

The SSM2319CBZ-REE7 is a cutting-edge audio amplifier from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to deliver superior audio quality with minimal power consumption, making it an ideal solution for portable and space-constrained applications.

Key Features:

  • Class-D Amplifier: This amplifier operates on Class-D architecture, which ensures high efficiency and reduces power loss during operation. It is capable of delivering high-quality sound without generating excessive heat.
  • Output Power: The SSM2319CBZ-REE7 can provide an output power of up to 3.2W into a 4Ω load, which is impressive for its compact size, ensuring loud and clear audio playback.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various power environments and battery-operated devices.
  • Filterless Design: The device employs a filterless design, which eliminates the need for external output filters, reducing the overall component count and system cost.
  • Robust Protection Features: It includes thermal overload protection, output short-circuit protection, and under-voltage lockout, ensuring reliable operation and longevity of the device.

Applications:

The SSM2319CBZ-REE7 is designed for a variety of audio applications. It is particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Notebook Computers

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number SSM2319CBZ-REE7
Output Power 3.2W (into 4Ω load)
Supply Voltage 2.5V to 5.5V
Package / Case 9-WFDFN Exposed Pad
Mounting Type Surface Mount

Overall, the SSM2319CBZ-REE7 from Analog Devices Inc. offers an exceptional audio amplification solution for designers looking to enhance their audio systems with minimal power draw, high efficiency, and a small form factor.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6897 $59.1734
53+ $2.2070 $116.9710
82+ $2.1381 $175.3242
112+ $2.0691 $231.7392
145+ $2.0000 $290.0000
194+ $1.7932 $347.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess