EN
  • EN
  • DE
  • IT

SSM2412P

Part No SSM2412P
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 85OHM 14DIP / 2 Circuit IC Switch 1:1 85Ohm 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 85Ohm
Voltage - Supply, Single (V+) 20V
Voltage - Supply, Dual (V±) ±20V
Switch Time (Ton, Toff) (Max) 80ns, 85ns
Charge Injection 2pC
Current - Leakage (IS(off)) (Max) 10nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935072-SSM2412P
Ultra Librarian 3D Model Ultra Librarian SSM2412P CAD Model

Description

The SSM2412P is a high-performance, audio power amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is specifically tailored for portable applications and is a perfect solution for any project requiring a compact, efficient, and high-quality audio amplification component.

Key Features

  • Output Power: The SSM2412P delivers up to 2 watts of continuous average power to an 8 Ohm load with less than 1% THD+N, ensuring clear and powerful audio performance.
  • Efficiency: With its high efficiency, the amplifier minimizes power loss and extends battery life in portable devices, making it ideal for personal audio players, smartphones, and tablets.
  • Supply Voltage Range: This amplifier operates over a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources and system requirements.
  • Low Quiescent Current: The SSM2412P features a low quiescent current, further conserving power when the amplifier is in idle mode.
  • Shutdown Mode: It includes a shutdown mode that reduces the supply current to less than 10nA, providing additional power savings when the amplifier is not in use.
  • Robust Protection: The device comes with built-in thermal overload protection and output short-circuit protection, ensuring reliability and durability in challenging conditions.

Applications

The versatility of the SSM2412P makes it suitable for a wide array of audio applications. It is particularly well-suited for:

  • Portable audio devices
  • Mobile phones and communication devices
  • Personal media players
  • Handheld gaming systems
  • Small speaker systems

Package and Availability

The SSM2412P is available in a compact 8-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. As with all Analog Devices Inc. products, the SSM2412P is manufactured to the highest quality standards and is available through their extensive distribution network.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $6.4151
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1613
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $24.5735
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2409 $106.4818
3+ $43.6856 $131.0568
5+ $42.3204 $211.6020
6+ $40.9551 $245.7306
8+ $39.5899 $316.7192
10+ $35.4943 $354.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess