EN
  • EN
  • DE

SSM2517CBZ-R7

Part No SSM2517CBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.4W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLCSP (1.46x1.46)
Dimension 9-WFBGA, WLCSP
Win Source Part Number 102871-SSM2517CBZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2517CBZ-R7 CAD Model

Description

SSM2517CBZ-R7 Audio Amplifier by Analog Devices Inc.

The SSM2517CBZ-R7 is a sophisticated audio amplifier integrated circuit (IC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to deliver high-quality audio amplification with minimal power consumption, making it an ideal solution for portable and space-constrained applications.

Key Features:

  • Class-D Amplifier: The SSM2517CBZ-R7 operates as a Class-D amplifier, ensuring high efficiency and reduced heat dissipation. This makes it perfect for battery-powered devices where extended battery life is crucial.
  • Output Power: It is capable of delivering 2.5W per channel into 4 Ohms load with less than 1% total harmonic distortion plus noise (THD+N) which is impressive for its small footprint.
  • Digital Audio Interface: The amplifier includes an I²S input interface, supporting a wide range of audio sampling rates, which simplifies integration with digital audio sources.
  • Integrated DSP Features: The SSM2517CBZ-R7 comes with built-in digital signal processing (DSP) features, including volume control, dynamic range control, and audio mixing. This allows for advanced audio processing without the need for additional external components.
  • Power Supply Range: It operates across a wide power supply range from 2.5V to 5.5V, providing design flexibility for various power sources.
  • Robust Protection: The device includes various protection features such as over-temperature, output short-circuit, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications:

The SSM2517CBZ-R7 is versatile and can be used in a range of audio applications. These include portable speakers, docking stations, mobile phones, tablets, and other devices where high-quality audio amplification in a compact form factor is required.

Package and Mounting:

Encased in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), the SSM2517CBZ-R7 is designed for space-saving on printed circuit boards and is suitable for reflow soldering, facilitating ease of manufacturing and integration into various designs.

Ordering Information:

The product is available with the designation SSM2517CBZ-R7, where 'R7' denotes the packaging type. It is supplied in tape and reel form for automated assembly processes, ensuring efficient handling and placement during manufacturing.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7242 $50.6940
170+ $0.5943 $101.0310
265+ $0.5757 $152.5605
360+ $0.5571 $200.5560
465+ $0.5386 $250.4490
625+ $0.4828 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess