EN
  • EN
  • DE

STM1683411

Part No STM1683411
Manufacturer Analog Devices Inc.
Catalog FETs - Arrays
Description SYNCH TRANS 11.8V RMS IC / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number STM16834
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935467-STM1683411
Ultra Librarian 3D Model Ultra Librarian STM1683411 CAD Model

Description

The STM1683411, from Analog Devices Inc., is a state-of-the-art integrated circuit designed for high-performance applications in various fields such as industrial, automotive, communication, and consumer electronics. This product exemplifies the commitment of Analog Devices to providing innovative solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Precision: The STM1683411 is engineered for accuracy, ensuring that it delivers precise measurements and control, which is crucial for sensitive applications.
  • Robust Design: Built to withstand harsh environments, this IC can operate under extreme temperatures and conditions, making it suitable for outdoor and automotive applications.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, the STM1683411 is optimized for low power usage without compromising performance.
  • Easy Integration: This component is designed for easy implementation into existing systems, providing a seamless upgrade path for enhancing product capabilities.

Applications

The versatility of the STM1683411 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • High-performance data acquisition
  • Communication infrastructure
  • Consumer electronics requiring precise control and measurement

Technical Specifications

The technical specifications of the STM1683411 reflect its advanced design and capabilities. Some of the key specs include:

  • Operating Temperature Range: Specified over a wide range to ensure reliability in various environments.
  • Package Type: Available in a package that is suitable for compact designs, facilitating its use in space-constrained applications.
  • Interface Type: Equipped with a user-friendly interface for communication with microcontrollers and other digital systems.

In conclusion, the STM1683411 from Analog Devices Inc. represents a blend of performance, durability, and efficiency, making it an excellent choice for designers looking to enhance their products with superior electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess