Product Overview: TMP05BKSZ-500RL from Analog Devices Inc.
The TMP05BKSZ-500RL is a state-of-the-art temperature sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This sensor is part of the TMP05 series and is known for its precision, reliability, and ease of integration into various electronic systems.
Key Features
- Accuracy: The TMP05BKSZ-500RL offers excellent accuracy for temperature measurements, making it ideal for critical applications where precise temperature monitoring is required.
- Range: It operates over a wide temperature range, ensuring versatility across different environments and conditions.
- Output: This sensor provides a digital output that can easily interface with microcontrollers and other digital systems, simplifying the design and reducing the need for analog-to-digital converters.
- Package: Housed in a compact SOT-23 package, the TMP05BKSZ-500RL is suitable for space-constrained applications while still delivering robust performance.
- Supply Voltage: It supports a wide range of supply voltages, accommodating various system power requirements and enhancing compatibility with different circuit designs.
Applications
The TMP05BKSZ-500RL is an excellent choice for a variety of applications, including but not limited to:
- Industrial control systems
- Environmental monitoring
- Medical equipment
- Automotive systems
- Consumer electronics
Product Specifications
| Parameter |
Value |
| Part Number |
TMP05BKSZ-500RL |
| Manufacturer |
Analog Devices Inc. |
| Accuracy |
±1°C (typical) |
| Temperature Range |
-40°C to +125°C |
| Output Type |
Digital |
| Package / Case |
SOT-23 |
| Supply Voltage |
3 V to 5.5 V |
In summary, the TMP05BKSZ-500RL temperature sensor from Analog Devices Inc. is a high-quality, versatile solution for temperature monitoring needs across a broad spectrum of applications. Its digital output, accuracy, and small form factor make it an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.