EN
  • EN
  • DE

TMP36FTG

Part No TMP36FTG
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Win Source Part Number 218475-TMP36FTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP36FTG CAD Model

Description

The TMP36FTG is a low voltage, precision centigrade temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings without requiring complex calibration or external components. This versatile sensor offers a linear temperature output, making it straightforward to interface with various types of electronics, including microcontrollers and analog-to-digital converters.

Key Features

  • Accuracy: The TMP36FTG boasts an impressive accuracy of ±2°C over the temperature range of -40°C to +125°C, ensuring reliable temperature readings for a wide range of applications.
  • Voltage Range: Operating with a supply voltage range of 2.7V to 5.5V, the TMP36FTG is suitable for battery-powered devices and can be easily integrated into low-voltage systems.
  • Low Power: With a quiescent current of less than 50 µA, the TMP36FTG is an energy-efficient choice for portable and battery-operated applications, helping to extend the life of your product.
  • Output Scale: The sensor provides a scale factor of 10 mV/°C, delivering a high level of precision and ease of reading for temperature monitoring.
  • No Calibration: The TMP36FTG does not require any external calibration to provide typical accuracies, simplifying design and reducing time to market for your product.

Applications

The TMP36FTG is ideal for a multitude of applications where accurate temperature monitoring is essential. It can be used in environmental controls, HVAC systems, medical devices, automotive controls, and consumer electronics. Its small footprint and ease of use make it an excellent choice for hobbyists and professionals alike.

Package and Quality

The TMP36FTG is available in a TO-220 package, which is widely used for power semiconductors due to its ability to dissipate heat efficiently. Analog Devices Inc. ensures high-quality standards, making the TMP36FTG a reliable component for your temperature sensing needs.

Conclusion

Whether you're developing a sophisticated climate control system or simply need to monitor temperature within a DIY project, the TMP36FTG from Analog Devices Inc. offers a blend of precision, low power consumption, and ease of use that can help bring your project to the next level.

You May Also Be Interested in

Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess