EN
  • EN
  • DE

TMP37GSZ

Part No TMP37GSZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Low Voltage Temperature Sensors | SENSOR ANALOG 5C-100C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 5°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 20mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (5°C ~ 100°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TMP37
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1270804-TMP37GSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP37GSZ CAD Model

Description

The TMP37GSZ from Analog Devices Inc. is a precision temperature sensor that is part of the TMP family of devices known for their reliability and accuracy in temperature measurement. This particular model offers a low voltage operation and is designed to provide a linear voltage output that is directly proportional to the Celsius temperature.

Key Features

  • Temperature Range: The TMP37GSZ is designed to measure temperatures from 5°C to 100°C, making it suitable for a wide range of applications without the need for external calibration.
  • Low Voltage Operation: This device operates at a supply voltage range of 2.7 V to 5.5 V, allowing it to be used in low-power applications and be compatible with most microcontroller logic levels.
  • Accuracy: It offers an impressive accuracy of ±2°C, ensuring precise temperature readings for critical applications.
  • Low Quiescent Current: With a low quiescent current draw of less than 50 µA, the TMP37GSZ is an excellent choice for battery-powered devices where power conservation is crucial.
  • Linear Output: The output voltage of the TMP37GSZ is linearly proportional to the temperature, with a scale factor of 20 mV/°C, which simplifies interfacing with analog-to-digital converters or direct readout through a voltmeter.

Applications

The TMP37GSZ is versatile and can be used in various applications, including:

  • Environmental control systems
  • Computer system thermal management
  • Industrial process control
  • Battery management systems
  • Thermal protection and monitoring

Package and Mounting

The device comes in a surface-mount SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The TMP37GSZ's small footprint and low profile make it easy to integrate into various design layouts.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The TMP37GSZ temperature sensor is backed by their rigorous testing and validation processes, ensuring that customers receive a dependable product for their temperature sensing needs. Additionally, comprehensive technical support is available for the integration of this component into your designs.

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess