EN
  • EN
  • DE

AIC1633-3CS

Part No AIC1633-3CS
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 2-Cell, 200mA, Step-Up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143056-AIC1633-3CS
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1633-3CS CAD Model

Description

The AIC1633-3CS is a high-efficiency, step-down (buck) DC-DC converter manufactured by Analog Integrations Corporation. This converter is designed to provide a regulated output voltage from a higher input voltage, with minimal power loss. It's commonly used in portable devices, battery-powered systems, and other applications requiring high efficiency and compact size.

Applications

      
  • Portable devices (e.g., smartphones, tablets)
  •   
  • Battery-powered systems
  •   
  • Point-of-load regulation
  •   
  • DC-DC conversion
  •   
  • Power supplies for microcontrollers

Features

      
  • High efficiency
  •   
  • Fixed output voltage (3.3V in this case)
  •   
  • Current-mode PWM control
  •   
  • Internal synchronous rectifier
  •   
  • Short-circuit protection

Benefits

      
  • Extended battery life in portable applications due to high efficiency, minimizing power wasted as heat.
  •   
  • Simplified design and reduced component count with a fixed output voltage, eliminating the need for external feedback resistors.
  •   
  • Stable and fast transient response due to current-mode PWM control, ensuring accurate output voltage regulation under varying load conditions.
  •   
  • Increased efficiency and reduced power loss with an internal synchronous rectifier, eliminating the need for an external Schottky diode.
  •   
  • Protection against damage from short circuits with short-circuit protection.

Additional Details

The AIC1633-3CS operates with a wide input voltage range, typically from 2.5V to 5.5V. It delivers a fixed output voltage of 3.3V with high accuracy. The switching frequency is typically in the MHz range, allowing for the use of small external components. The device's operating temperature range is generally from -40°C to +85°C.  It often comes in a SOT-23-5 package. Specific electrical characteristics, such as the maximum output current and quiescent current, should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The SOT-23-5 package is a compact surface-mount package suitable for space-constrained applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess