EN
  • EN
  • DE

AIC1722A-37PXATR

Part No AIC1722A-37PXATR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143093-AIC1722A-37PXATR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1722A-37PXATR CAD Model

Description

The AIC1722A-37PXATR is a high-efficiency, step-down DC-DC converter manufactured by Analog Integrations Corporation. This integrated circuit is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of portable and battery-powered applications. It is known for its compact size and energy-saving features.

Applications:

  • Portable Electronics: Specifically designed for devices like smartphones, tablets, and MP3 players.
  • Battery-Powered Devices: Ideal for use in applications where battery life is critical, such as wireless sensors and handheld instruments.
  • Power Management Systems: Integrated into larger power management circuits to provide localized voltage regulation.
  • Point-of-Load Regulation: Can be used for point-of-load regulation in distributed power systems.
  • Industrial Control Systems: Used in low-power industrial control and automation systems.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and extending battery life.
  • Step-Down Conversion: Converts a higher input voltage to a lower, regulated output voltage.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance and reduced noise.
  • Internal Compensation: Features internal compensation circuitry for stable operation across a range of input voltages and load conditions.
  • Over-Current Protection: Includes built-in over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and damage.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency operation maximizes battery life in portable devices.
  • Reliable Performance: Built-in protection features ensure stable and reliable operation under various conditions.
  • Simplified Design: Internal compensation and other integrated features simplify the design process and reduce the number of external components required.
  • Space Saving: Compact package allows for use in small and portable devices.
  • Cost Effective: Provides a cost-effective solution for voltage regulation in a variety of applications.

Additional Details:

The AIC1722A-37PXATR provides a stable 3.7V output. The device typically utilizes a PWM (Pulse Width Modulation) control scheme to ensure efficient and stable voltage regulation. Further technical specifications, including switching frequency, maximum output current, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
UTC
Lowest to $0.0622
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Freescale Semiconductor - NXP
Lowest to $4.3657
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess