EN
  • EN
  • DE

AME8838AEIV310Z

Part No AME8838AEIV310Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description High PSRR, 150mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144441-AME8838AEIV310Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8838AEIV310Z CAD Model

Description

The AME8838AEIV310Z is a CMOS linear regulator manufactured by Analog Microelectronics. Linear regulators are used to provide a stable output voltage from a higher input voltage, making them an essential component in many electronic devices. This particular regulator is designed for low dropout voltage and low quiescent current, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Battery-Powered Devices: Regulating voltage in portable devices such as smartphones, tablets, and wearables to ensure stable operation and prolong battery life.
  • IoT Devices: Providing a stable voltage supply for low-power IoT sensors and communication modules.
  • Microcontroller Power Supplies: Supplying stable voltage to microcontrollers and other digital circuits.
  • Wireless Communication Modules: Regulating voltage in RF transceivers and other wireless communication components.
  • Portable Medical Devices: Providing stable power for medical sensors and monitoring equipment.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, improving efficiency in battery-powered applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load, maximizing battery life.
  • Over-Current Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe level, preventing overheating and damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with small ceramic output capacitors, reducing component count and cost.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Reliable Power Supply: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • System Protection: Over-current and thermal shutdown protection mechanisms protect the regulator and the load from damage.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost-Effective Solution: Reduces component count and cost by enabling the use of small ceramic capacitors.

Additional Details:

The AME8838AEIV310Z regulator's detailed specifications, such as input voltage range, output voltage, output current, dropout voltage, and quiescent current, can be found in the manufacturer's datasheet. The regulator is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for automated assembly processes. Proper PCB layout and thermal management are important for optimal performance, and the datasheet provides detailed recommendations for these aspects. Analog Microelectronics regulators are known for their high efficiency and reliability, making them a preferred choice in power management applications where energy efficiency is critical.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Lowest to $0.9663
Texas Instruments
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess