EN
  • EN
  • DE

X3DC18P1SR

Part No X3DC18P1SR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Description Combiner 1-IN 1-OUT 1805MHz to 1920MHz 5-Pin T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105064-X3DC18P1SR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X3DC18P1SR CAD Model

Description

The X3DC18P1SR is a directional coupler manufactured by Anaren. It is a passive microwave component that samples a defined amount of the electromagnetic power in a transmission line. This particular model operates within a specific frequency range and is designed to provide accurate and reliable signal coupling.

Applications:

  • RF power monitoring
  • Signal injection and combining
  • Test and measurement setups
  • Radar systems
  • Communication systems

Features:

  • Compact size
  • High directivity
  • Low insertion loss
  • Wide bandwidth
  • Surface mount package
  • Precise coupling factor

Benefits:

  • Accurate Power Monitoring: Provides a precise sample of the transmitted power, allowing for accurate monitoring and control.
  • Minimal Signal Degradation: Low insertion loss ensures that the main signal path is minimally affected by the presence of the coupler.
  • Versatile Use: Can be used in a wide range of applications due to its broad bandwidth and high directivity.
  • Easy Integration: The surface mount package allows for easy integration into printed circuit boards (PCBs).
  • Reliable Performance: Designed to provide stable and consistent performance over a wide range of operating conditions.

Additional Details:

The X3DC18P1SR directional coupler typically operates within a specific frequency range (e.g., 2 to 18 GHz, though the exact range should be confirmed with the datasheet). Key specifications include coupling factor (the amount of power coupled from the main line), directivity (a measure of isolation between the coupled and isolated ports), and insertion loss (the power loss in the main transmission line). It is commonly used in applications where accurate signal sampling and monitoring are critical. The surface mount package simplifies assembly and allows for high-density circuit designs. Consult the datasheet for specific electrical characteristics and mechanical dimensions.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess