EN
  • EN
  • DE

TDA12062HN1D00

Part No TDA12062HN1D00
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098810-TDA12062HN1D00
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12062HN1D00 CAD Model

Description

The TDA12062HN1D00 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, a leader in the global semiconductor industry. This highly sophisticated chip is designed to cater to the demanding needs of modern television and video applications, providing a robust solution for multi-standard video decoding.

Key Features

  • Multi-Standard Support: The TDA12062HN1D00 is capable of decoding a wide range of video standards, making it an ideal choice for global products. It supports PAL, SECAM, and NTSC formats, ensuring compatibility with broadcasts around the world.
  • High-Quality Video Processing: With advanced video processing capabilities, this IC delivers superior image quality, enhancing the viewing experience with crisp and clear visuals.
  • Integrated Audio Decoder: Alongside its video capabilities, it also includes an integrated audio decoder, streamlining the design process by reducing the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA12062HN1D00 minimizes power consumption, making it suitable for eco-friendly applications and helping to reduce overall system power requirements.

Applications

The versatility of the TDA12062HN1D00 makes it perfect for a variety of applications, particularly in the consumer electronics market. It can be integrated into:

  • Television sets
  • Set-top boxes
  • Digital video recorders (DVRs)
  • Media centers

Technical Specifications

The TDA12062HN1D00 boasts a range of technical specifications that underscore its performance and reliability. Some of its notable specs include:

  • Package: QFP (Quad Flat Package)
  • Operating Temperature: Specified over a wide range to ensure stability in various environments.
  • Robust ESD Protection: Ensuring the longevity and durability of the product against electrostatic discharges.

In conclusion, the TDA12062HN1D00 from NXP Semiconductors represents a superior choice for manufacturers seeking a high-performance, multi-standard video decoder IC. Its integration of both audio and video decoding capabilities, along with its energy-efficient design, positions it as a top contender in the market for video processing components.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess