EN
  • EN
  • DE

VRH3101NTX

Part No VRH3101NTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978800-VRH3101NTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRH3101NTX CAD Model

Description

The VRH3101NTX is a high-performance, fixed 3.3V output, step-down (buck) voltage regulator manufactured by AnaSem. It's designed for applications requiring efficient voltage conversion from a higher input voltage to a stable 3.3V output, commonly found in various electronic devices and systems. This regulator offers a compact solution with integrated features aimed at simplifying design and improving overall system efficiency.

Applications

  • Point-of-Load (POL) regulation in distributed power systems.
  • Powering microcontrollers and digital signal processors (DSPs).
  • Portable electronic devices such as smartphones and tablets.
  • Battery-powered equipment and devices.
  • Industrial control systems.

Features

  • Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.
  • High Efficiency: Minimizes power loss during voltage conversion, resulting in extended battery life or reduced heat dissipation.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents the regulator from operating when the input voltage is too low, ensuring proper startup and preventing damage.
  • Compact Package: Small footprint allows for use in space-constrained applications.

Benefits

  • Simplified Design: Integrated features and compact package reduce design complexity and board space requirements.
  • Improved Efficiency: High efficiency minimizes power loss and extends battery life.
  • Enhanced Reliability: Over-current and over-temperature protection ensure reliable operation and prevent damage to the regulator and the load.
  • Stable Voltage Output: Provides a consistent and accurate 3.3V output, ensuring proper operation of connected devices.
  • Cost-Effective Solution: Integrated features and reduced component count contribute to a cost-effective power management solution.

Additional Details

The VRH3101NTX typically requires a few external components, such as input and output capacitors, to ensure stable operation. The specific values of these components will depend on the application requirements. Refer to the datasheet for detailed information on component selection and layout guidelines. The regulator operates over a wide input voltage range, allowing it to be used in various applications with different power supply voltages. The switching frequency is optimized to balance efficiency and component size. The package is designed for surface mount technology (SMT), allowing for automated assembly and reduced manufacturing costs.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,799 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess