EN
  • EN
  • DE

APL1086-3.3UC-TR

Part No APL1086-3.3UC-TR
Manufacturer Anpec
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991094-APL1086-3.3UC-TR
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL1086-3.3UC-TR CAD Model

Description

The APL1086-3.3UC-TR is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. LDO regulators are known for their ability to operate with a small voltage difference between the input and output, making them well-suited for battery-powered and other low-voltage applications.

Applications

  • Motherboards: Used for voltage regulation to power sensitive components.
  • Graphics Cards: Provides a stable power supply for graphics processing units (GPUs) and memory.
  • LCD Monitors: Employed in the power supply section to generate the required voltages.
  • Set-Top Boxes: Used to regulate voltage for integrated circuits and other components.
  • Embedded Systems: Provides regulated power for microcontrollers and other digital circuits.

Features

  • Low Dropout Voltage: Enables operation with a minimal difference between input and output voltage.
  • 3.3V Fixed Output Voltage: Provides a stable and regulated output voltage.
  • High Output Current: Capable of delivering up to 1.5A of output current.
  • Over-Current Protection: Protects the regulator from damage due to excessive current draw.
  • Over-Temperature Protection: Protects the regulator from thermal damage.
  • Adjustable Output Voltage (with external components): Allows for output voltage adjustment using external resistors (depending on the specific variant).

Benefits

  • Stable Power Supply: Ensures stable and regulated output voltage, enhancing the reliability of connected components.
  • High Efficiency: Minimizes power dissipation and optimizes battery life in portable applications.
  • Protection Features: Protects the regulator and connected components from potential damage.
  • Compact Size: Enables compact designs.

Additional Details

The APL1086-3.3UC-TR is typically available in a TO-263 package. Key specifications include a dropout voltage of 1.3V at 1.5A, a line regulation of 0.015% (typical), and a load regulation of 0.05% (typical). It requires external capacitors for stability. It is designed to operate over a wide temperature range. The LDO regulator also includes a thermal shutdown feature which activates when the junction temperature exceeds a certain limit. UC in the part number generally indicates the package type, and TR signifies tape and reel packaging.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess