EN
  • EN
  • DE
  • IT

APL5151-18B

Part No APL5151-18B
Manufacturer Anpec
Catalog Hard To Find
Description Low IQ, Low Dropout 150mA Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146380-APL5151-18B
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5151-18B CAD Model

Description

The APL5151-18B is a linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and regulated 1.8V output voltage. This regulator is often used in applications requiring a clean and accurate voltage supply, such as powering microprocessors, memory chips, and other sensitive components in electronic devices. Its key features include low dropout voltage, high output accuracy, and built-in protection mechanisms.

Applications

  • Microprocessor power supply
  • Memory (RAM) power supply
  • FPGA power supply
  • ASIC power supply
  • Portable electronic devices

Features

  • Fixed 1.8V output voltage
  • Low dropout voltage
  • High output accuracy
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection

Benefits

  • Provides a stable and regulated 1.8V supply for sensitive electronic components.
  • Enables operation with minimal voltage difference between input and output, extending battery life in portable devices.
  • Ensures precise voltage regulation for reliable performance of connected devices.
  • Protects the regulator and connected components from damage due to excessive current.
  • Prevents the regulator from overheating, ensuring long-term reliability.
  • Safeguards the regulator and connected components from short-circuit conditions.

Additional Details

The APL5151-18B is a low-dropout (LDO) linear regulator. Its low dropout voltage allows it to maintain a stable output voltage even when the input voltage is close to the desired output voltage. This is particularly useful in battery-powered applications where the battery voltage decreases over time. The regulator offers high output accuracy, ensuring that the voltage supplied to the connected components is within the required tolerance. The built-in overcurrent protection limits the output current to a safe level, preventing damage to the regulator and the load. The overtemperature protection shuts down the regulator if its temperature exceeds a safe threshold, preventing thermal damage. The short-circuit protection provides an additional layer of protection against short-circuit conditions.

Proper PCB layout is essential for achieving optimal performance and stability. It is recommended to place bypass capacitors close to the input and output pins of the regulator. These capacitors help to reduce noise and improve the transient response of the regulator. The datasheet provides detailed information on the recommended capacitor values and PCB layout guidelines. The APL5151-18B is a reliable and cost-effective solution for providing a stable 1.8V power supply in a wide range of electronic applications. Its robust protection features and high performance make it an ideal choice for sensitive components.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess