EN
  • EN
  • DE

APL5338AQBI-TRG

Part No APL5338AQBI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description 2A Bus Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146406-APL5338AQBI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5338AQBI-TRG CAD Model

Description

The APL5338AQBI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate voltage supply for various electronic devices and systems. This LDO regulator offers excellent performance with low quiescent current and high ripple rejection, making it suitable for battery-powered applications and noise-sensitive circuits.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players.
  • Wireless communication devices: Including Bluetooth modules, Wi-Fi modules, and cellular transceivers.
  • Power management in microcontrollers and microprocessors.
  • Audio amplifiers and audio processing circuits.
  • Post-regulation for switching power supplies.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Allows for the use of small and low-cost ceramic capacitors for input and output filtering.
  • Adjustable Output Voltage: Can be adjusted using external resistors.

Benefits:

  • Improved battery life: Low quiescent current extends the operating time of battery-powered devices.
  • Enhanced system stability: High ripple rejection ensures a clean and stable power supply, improving system performance.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Smaller and lower-cost solution: Stable with ceramic capacitors allows for the use of small and low-cost components.
  • Flexibility in output voltage: Adjustable output voltage allows for customization to meet specific application requirements.

Additional Details:

The APL5338AQBI-TRG is typically available in a small surface-mount package, such as a SOT-23 or similar. It requires external input and output capacitors for stable operation. The specific values of these capacitors depend on the application and the load current. Refer to the datasheet for detailed specifications and application guidelines.

Note: Always refer to the official datasheet from Anpec Electronics for the most accurate and up-to-date information.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess