EN
  • EN
  • DE

APM1403SC

Part No APM1403SC
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817627-APM1403SC
Ultra Librarian 3D Model Ultra Librarian APM1403SC CAD Model

Description

The APM1403SC is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Anpec Electronics. It is designed for load switching and power management applications, especially in portable and battery-operated devices where efficiency and size are critical.

Applications:

  • Load Switching: Controlling power to various circuits in portable devices.
  • Power Management: Battery charging and discharging circuits.
  • DC-DC Conversion: Synchronous rectification in buck converters.
  • Backlight Inverters: Driving LEDs in display backlights.
  • Power Distribution: Controlling power rails in embedded systems.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic levels.
  • Fast Switching Speed: Enables efficient operation in switching applications.
  • Small Package: Typically available in a small SOT-23 or similar package, saving board space.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Compact Design: Small package size allows for dense circuit layouts.
  • Simplified Circuitry: P-channel configuration simplifies high-side switching.
  • Long Battery Life: Reduced power loss contributes to extended battery life in portable devices.
  • Environmentally Friendly: Compliant with RoHS environmental standards.

Additional Details:

The APM1403SC has a typical drain-source voltage (VDS) rating of -20V, and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. The on-resistance (RDS(on)) is typically specified at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is typically between -0.4V and -1.0V. For precise specifications, including the absolute maximum ratings, thermal characteristics, and switching characteristics, refer to the manufacturer's datasheet. Proper gate drive circuitry and thermal management techniques are essential for optimal performance and reliability. It's also recommended to use appropriate decoupling capacitors close to the MOSFET to minimize switching noise.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess