The APW7098 is a synchronous rectified step-down converter manufactured by Anpec Electronics. It's designed for high-efficiency power conversion in a compact form factor. It is suitable for a variety of applications requiring precise voltage regulation.
Applications:
- Notebook computers
- Netbooks
- LCD monitors
- Set-top boxes
- Portable devices
Features:
- High efficiency synchronous buck converter
- Wide input voltage range
- Adjustable output voltage
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Thermal shutdown protection
Benefits:
- Provides stable and regulated power supply to the load
- Increases battery life in portable devices due to high efficiency
- Protects the load from damage due to fault conditions
- Reduces heat generation
- Simplifies power supply design
Technical Specifications:
Input Voltage Range: Typically 4.5V to 28V (check the datasheet for exact values)
Output Voltage Range: Adjustable, typically from 0.8V up to Vin (check the datasheet)
Output Current: Typically up to 2A or 3A (check the datasheet for the maximum rated current)
Switching Frequency: Usually in the range of 300kHz to 600kHz (check the datasheet)
Efficiency: Up to 95% depending on the operating conditions (check the datasheet for efficiency curves)
Operating Temperature Range: Typically -40°C to +85°C (check the datasheet)
Package Type: Commonly available in a QFN or similar small footprint package
The APW7098 uses synchronous rectification to improve efficiency by replacing the Schottky diode with a MOSFET. The adjustable output voltage can be configured using external resistors. For detailed technical specifications, application circuit examples, and layout recommendations, refer to the official datasheet from Anpec Electronics.