EN
  • EN
  • DE

APW7136ACI-TRG

Part No APW7136ACI-TRG
Manufacturer Anpec
Catalog END - OF - LIFE
Description 1MHz, High-Efficiency, Step-Up Converter for 2 to 8 White LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146959-APW7136ACI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7136ACI-TRG CAD Model

Description

The APW7136ACI-TRG is a high-efficiency, synchronous rectified, step-down converter manufactured by Anpec Electronics. This device is designed to provide a compact and efficient power solution for various applications. It features a wide input voltage range and adjustable output voltage, making it versatile for different power requirements.

Applications

  • Notebook Computers: Powers the core logic, memory, and peripherals.
  • LCD Monitors: Provides stable power for the display panel and control circuitry.
  • Set-Top Boxes: Supplies power to the processor, memory, and interface components.
  • Networking Equipment: Used in routers, switches, and modems for efficient power conversion.
  • Portable Devices: Suitable for battery-powered devices requiring high efficiency and small size.

Features

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, providing flexibility in design.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application needs.
  • Overcurrent Protection: Protects the device and load from excessive current draw.
  • Short Circuit Protection: Prevents damage during short circuit conditions.
  • Thermal Shutdown: Shuts down the device when the temperature exceeds safe operating limits.
  • Enable Pin: Allows for easy power sequencing and control.

Benefits

  • Increased Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved System Reliability: Protection features ensure stable and reliable operation.
  • Simplified Design: Requires fewer external components, simplifying the design process.
  • Compact Solution: Small package size enables compact and lightweight designs.
  • Stable Power Delivery: Provides a stable and regulated output voltage, ensuring consistent performance.

Additional Details

The APW7136ACI-TRG typically comes in a QFN package. It requires external components such as inductors and capacitors for proper operation. The switching frequency is optimized to balance efficiency and transient response. Datasheets and application notes from Anpec provide detailed information on component selection, layout guidelines, and performance characteristics.

You May Also Be Interested in

Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Harris Corporation
Operational Amplifiers
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess