EN
  • EN
  • DE
  • IT

ISR3SAD300

Part No ISR3SAD300
Manufacturer Apem Inc.
Catalog Pushbutton Switches
Description SWITCH PUSH SPST-NO 0.4A 32V  /  Pushbutton Switch SPST-NO Standard Panel Mount, Front
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr APEM Inc.
Series IS
Package Bulk
Mounting Type Panel Mount, Front
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 400mA (AC), 100mA (DC)
Voltage Rating - AC 32 V
Voltage Rating - DC 50 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Green
Termination Style Solder Lug
Ingress Protection IP67 - Dust Tight, Waterproof
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Circular - 13.60mm Dia
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 1,000,000 Cycles
Electrical Life 500,000 Cycles
Base Product Number ISR3SA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names 679-1095
Standard Package 50
Win Source Part Number 973187-ISR3SAD300
Ultra Librarian 3D Model Ultra Librarian ISR3SAD300 CAD Model

Description

The IS series pushbutton switch from APEM Inc. is a standard type switch with epoxy-sealed terminals.

  • Switch Type: Pushbutton
  • Terminal Type: Epoxy-Sealed
  • Circuit Configuration: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Round Button
  • Actuator Color: Green
  • Mechanical Life: 1,000,000 cycles
  • Electrical Life: 500,000 cycles
  • Current Rating (AC): 400mA @ 32V
  • Current Rating (DC): 100mA @ 50V
  • Panel Cutout Dimension: 13.60mm Diameter
  • Mounting Type: Panel Mount, Front
  • Ingress Protection: IP67
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.1A 30V / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Lowest to $10.8108
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.3960
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V / Pushbutton Switch SPDT Standard Panel Mount, Rear
Need more? Email Us
Altech corporation
PUSH BUTTON OPER22 MMKEY#A04 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
Carling Technologies
SWITCH PUSH BUTTON / Pushbutton Switch SPST Standard Panel Mount, Rear
Need more? Email Us
Grayhill Inc.
SWITCH PUSH DPST 0.15A 28V / Pushbutton Switch DPST-NO/NC Standard, Illuminated Through Hole, Right Angle
Need more? Email Us
TE Connectivity
FSMMSH=R/A TACT SWITCH, SMT W/OU / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $2.0189
C&K Components
SWITCH PUSH SPST-NC 1A 120V / Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess