EN
  • EN
  • DE

1812-102K

Part No 1812-102K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1UH 634MA 500 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 10 Weeks
Features 1 µH Unshielded - Inductor 634 mA 500mOhm Max 1812 (4532 Metric)
Manufacturer API Delevan Inc.
Series 1812
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package 1812
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number DN12102TR, 1812-102K TR 500, DN12102CT, 1812-102KB
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905576-1812-102K
Ultra Librarian 3D Model Ultra Librarian 1812-102K CAD Model

Description

The API Delevan Inc. 1812 series is a high-popularity inductor with a balance supply and demand status.

  • Manufacturer: API Delevan Inc.
  • Series: 1812
  • Popularity: High
  • Supply and Demand: Balanced
  • Package: 1812 (4532 Metric)
  • Mounting: Surface Mount
  • Inductance: 1 µH
  • Shielding: Unshielded
  • Current: 634mA
  • DC Resistance (DCR): 500mOhm Max
  • Temperature Range: -55°C to 125°C
  • Quantity per Package: 500
  • Estimated Production Lead Time: 10 weeks
  • REACH Status: Unaffected

You May Also Be Interested in

Sanken
Need more? Email Us
Delta Electronics
Lowest to $2.1691
Bourns Inc.
Lowest to $0.4701
Toko America Inc.
Need more? Email Us
Others
Lowest to $8.8288
Others
Lowest to $0.6722
Bourns Inc.
Need more? Email Us
Sanken
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7238 $51.7522
45+ $2.2349 $100.5705
70+ $2.1651 $151.5570
96+ $2.0953 $201.1488
124+ $2.0254 $251.1496
166+ $1.8159 $301.4394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess