EN
  • EN
  • DE

S1210R-101K

Part No S1210R-101K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description Shielded Surface Mount Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series S1210R
Packaging Reel - TR
Material - Core Iron
Inductance 100nH
Tolerance ±10%
Current Rating 1.131A
Shielding Shielded
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 40 @ 25MHz
Frequency - Self Resonant 375MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 25MHz
Mounting SMD
Package 1210
Manufacturer Package 1210
Size 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Maximum) 0.101" (2.57mm)
Win Source Part Number 1244925-S1210R-101K
Manufacturer Homepage www.delevan.com
Popularity Medium
Supply and Demand Status Limited
Family Name S1210R
Introduction Date August 18, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian S1210R-101K CAD Model

Description

The API Delevan Inc. 1244925-S1210R-101K is a high-quality inductor with a shielded package.

  • Inductance: 100nH
  • Tolerance: ±10%
  • Material: Iron
  • Q @ Freq: 40 @ 25MHz
  • Frequency Self-Resonant: 375MHz
  • DC Resistance (DCR): 150 mOhm Max
  • Mounting: SMD (SMT)
  • Height: 0.101" (2.57mm)
  • Package: 1210
  • Temperature Range: -55°C to 125°C
  • Application: Inductor, coils, and chokes

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Toshiba Semiconductor and Storage
Need more? Email Us
TDK Corporation
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess