EN
  • EN
  • DE

SB1R5-5-5S

Part No SB1R5-5-5S
Manufacturer Arch Electronics Corp.
Description Encapsulated DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Arch Electronics Corp.
Win Source Part Number 1246442-SB1R5-5-5S
Manufacturer Homepage www.archcorp.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB1R5-5-5S CAD Model

Description

The SB1R5-5-5S is a DC-DC converter manufactured by Arch Electronics Corp. It's a compact and efficient power module designed to convert a DC voltage to a regulated DC output voltage. The 'SB' likely indicates a series, '1R5' suggests an output current of 1.5 Amps, '5' refers to the input voltage (5V), and '5S' indicates a single 5V output. This converter is used in various applications where a stable and isolated power supply is needed.

Applications

  • Embedded Systems: Powering microcontrollers, sensors, and other embedded components.
  • Industrial Automation: Providing isolated power to control circuits and instrumentation.
  • Telecommunications: Powering network devices and communication equipment.
  • Medical Equipment: Supplying isolated power to sensitive medical devices.
  • Consumer Electronics: Powering portable devices and other consumer products.

Features

  • Isolated Output: Provides electrical isolation between input and output.
  • High Efficiency: Converts power efficiently, minimizing heat dissipation.
  • Compact Size: Small form factor for space-constrained applications.
  • Wide Input Voltage Range: Accommodates variations in input voltage.
  • Short Circuit Protection: Protects the converter and connected devices from damage.
  • Over Voltage Protection: Prevents output voltage from exceeding safe levels.

Benefits

  • Improved System Reliability: Provides stable and reliable power to connected devices.
  • Enhanced Safety: Isolation protects users and equipment from electrical hazards.
  • Reduced Design Complexity: Simplifies power supply design.
  • Increased Energy Efficiency: Minimizes power consumption and reduces heat generation.
  • Flexible Application: Suitable for a wide range of applications requiring isolated power.

Additional Details

The SB1R5-5-5S typically operates with an input voltage of 5V DC and provides a regulated output voltage of 5V DC at a maximum current of 1.5A. The isolation voltage is typically 1500VDC or higher, providing a high level of safety and protection. The converter features short circuit protection and over voltage protection to prevent damage to the converter and connected devices. Its compact size and high efficiency make it an ideal choice for space-constrained and energy-sensitive applications.

It's designed to operate within a specific temperature range, usually from -40°C to +85°C, making it suitable for industrial and harsh environments. The converter is often used to isolate sensitive circuits from noisy power sources, ensuring accurate and reliable operation. Compliance with safety standards such as UL, CE, and RoHS are common, ensuring the product meets regulatory requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess