EN
  • EN
  • DE
  • IT

LPT63

Part No LPT63
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V +/-15V 60W  /  Open Frame AC DC Converters 3 Output 5V 15V -15V 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series LPT60 (60W)
Package Bulk
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 15V
Voltage - Output 3 -15V
Current - Output 1 7 A
Current - Output 2 2.8 A
Current - Output 3 700 mA
Power (Watts) 60W (80W Forced Air)
Applications ITE (Commercial)
Efficiency 60%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm)
Approval Agency CB, CE
Minimum Load Required Yes
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6007
Other Names LPT63-ND,454-1201
Standard Package 56
Win Source Part Number 1029291-LPT63
Ultra Librarian 3D Model Ultra Librarian LPT63 CAD Model

Description

The LPT63 by Artesyn Embedded Power is a 60W (80W Forced Air) power supply with 3 outputs, adjustable output, DC input capable, remote sense, and universal input features.

  • Series: LPT60 (60W)
  • Package: Bulk
  • Standard Package: 56
  • Application: ITE (Commercial)
  • Mounting Type: Chassis Mount

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 15V 300W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 3W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 50W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 180V
Need more? Email Us
Omron
AC/DC CONVERTER 24V 15W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 10W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 18VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 5VDC OUTPUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6853 $96.6853
2+ $93.6639 $187.3278
3+ $90.6426 $271.9278
4+ $87.6212 $350.4848
5+ $78.5569 $392.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess