EN
  • EN
  • DE

ASM1542

Part No ASM1542
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817858-ASM1542
Ultra Librarian 3D Model Ultra Librarian ASM1542 CAD Model

Description

The ASM1542 is a high-performance USB 3.1 Gen 2 to PCIe Gen3 x2 host controller. This chip bridges the gap between USB connectivity and the high-speed PCIe interface, enabling efficient data transfer and device communication. It's designed to meet the demands of modern computing environments requiring fast and reliable data throughput.

Applications

  • External SSD enclosures
  • USB 3.1 Gen 2 add-in cards
  • Motherboards with USB 3.1 Gen 2 support
  • High-speed data acquisition systems
  • Industrial PCs

Features

  • USB 3.1 Gen 2 compliant, supporting data transfer rates up to 10Gbps
  • PCIe Gen3 x2 interface for high-bandwidth connection to the host system
  • Supports USB Attached SCSI Protocol (UASP) for enhanced performance with storage devices
  • Integrated USB Type-C connector support
  • Supports multiple USB devices
  • Low power consumption
  • Advanced power management features
  • Compliant with xHCI (eXtensible Host Controller Interface) specification

Benefits

  • Faster Data Transfer: Enables significantly faster data transfer speeds compared to USB 3.0 and earlier standards.
  • Improved Performance: UASP support optimizes performance with compatible storage devices, reducing latency and improving throughput.
  • Enhanced Connectivity: Provides a versatile solution for connecting USB 3.1 Gen 2 devices to systems with PCIe interfaces.
  • Power Efficiency: Low power consumption minimizes energy usage, making it suitable for power-sensitive applications.
  • Easy Integration: Compliant with industry standards for easy integration into existing systems.

Additional Details

The ASM1542 typically requires external clock sources and passive components for proper operation. It is usually available in a QFN package. Refer to the manufacturer's datasheet for detailed electrical characteristics, pin configurations, and application circuit diagrams. The controller is designed to be compatible with various operating systems, including Windows and Linux. Firmware updates may be available to improve performance and compatibility.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess