EN
  • EN
  • DE

TPS2020DRG4

Part No TPS2020DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC .3A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111286-TPS2020DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2020DRG4 CAD Model

Description

Overview of Texas Instruments TPS2020DRG4

The TPS2020DRG4 from Texas Instruments is a versatile and efficient power distribution switch designed for applications where power distribution and protection are crucial. This device is part of the TPS202x family and is particularly well-suited for USB and other hot-swap applications.

Key Features

  • Current Limiting: The TPS2020DRG4 provides 0.5A continuous current with an accurate current-limiting feature to protect the circuit from excessive current that can cause damage.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device safeguards itself and the circuit by turning off the output when the junction temperature exceeds safe limits.
  • Fast Transient Response: The switch is designed to handle fast transients, ensuring stable operation during sudden load changes.
  • Under-Voltage Lockout (UVLO): UVLO protects the device and load by ensuring that the switch remains off when the input voltage is below a certain threshold.
  • Controlled Rise Time: The TPS2020DRG4 features a controlled output rise time to reduce inrush current, which is particularly beneficial in hot-swap applications.
  • Charge Pump: The integrated charge pump allows for N-channel MOSFET switching without requiring an external higher voltage supply.

Applications

The TPS2020DRG4 is ideal for a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable electronics
  • Power management for peripheral ports

Technical Specifications

The device comes in a small 8-pin SOIC package and operates over a wide voltage range from 2.7V to 5.5V, making it suitable for low-voltage applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of temperature conditions.

Conclusion

The TPS2020DRG4 is a robust and reliable solution for power distribution and protection in a variety of electronic applications. Its combination of current limiting, thermal shutdown, and fast transient response makes it a valuable component for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9732 $50.5444
41+ $2.4396 $100.0236
64+ $2.3634 $151.2576
88+ $2.2871 $201.2648
114+ $2.2109 $252.0426
152+ $1.9822 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,527 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess