The ON Semiconductor FSLH137NY is a high-performance, energy-efficient power switch designed for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, renowned for their reliability and innovative technology.
Key Features
- Integrated Power MOSFET: The FSLH137NY features a built-in high-voltage power MOSFET, which provides efficient power conversion with low on-resistance, leading to reduced power loss and improved overall efficiency.
- High-Voltage Tolerance: With a robust design, this power switch is capable of handling high-voltage conditions, making it suitable for applications that experience voltage fluctuations or surges.
- Advanced Protection Features: The device includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe operation under various conditions.
- Energy-Saving Mode: The FSLH137NY supports an energy-saving mode that reduces standby power consumption, making it ideal for energy-conscious designs.
- Frequency Modulation: To minimize electromagnetic interference (EMI), the device employs frequency modulation, allowing for quieter operation and easier compliance with EMI regulations.
Applications
The versatility of the FSLH137NY makes it suitable for a broad array of applications, including:
- Switched Mode Power Supplies (SMPS)
- AC-DC Converters
- LED Lighting Systems
- Chargers for Portable Devices
- Standby and Auxiliary Power Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
700V
Current - Continuous Drain (I<sub>D) @ 25°C
0.7A
R<sub>DS(on) Max @ Id, Vgs
11.5 Ohm @ 350mA, 10V
Power - Max
2W
Operating Temperature
-55°C ~ 150°C (TJ)
With its robust feature set, the FSLH137NY from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems.