EN
  • EN
  • DE

MCH6445-TL

Part No MCH6445-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830536-MCH6445-TL
Ultra Librarian 3D Model Ultra Librarian MCH6445-TL CAD Model

Description

ON Semiconductor MCH6445-TL Power MOSFET

The ON Semiconductor MCH6445-TL is a high-performance P-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is well-suited for power management tasks in consumer electronics, industrial systems, and automotive applications, where power efficiency and compact design are of utmost importance.

The MCH6445-TL boasts a low on-resistance (R<sub>DS(on)) which ensures minimal power loss during operation, thereby providing a more efficient power conversion in circuits. This characteristic is particularly beneficial in applications where energy saving is critical, such as in battery-powered devices. The MOSFET operates at -30V, which allows for a robust performance even under high voltage conditions, making it a versatile component for various electrical environments.

With a compact and surface-mount package, the MCH6445-TL is designed to fit into space-constrained applications without compromising performance. The small footprint of the device enables designers to create more streamlined and miniaturized circuit designs. Additionally, the MOSFET's package is RoHS compliant, which means it meets the environmental standards regarding the restriction of hazardous substances, making it suitable for use in global markets.

ON Semiconductor has equipped the MCH6445-TL with advanced features such as fast switching speeds, which contribute to the reduction of switching losses and enhance the overall efficiency of the power conversion process. This attribute is particularly crucial in high-frequency applications where switching speed is a key determinant of performance.

Furthermore, the device is characterized by its high thermal stability, ensuring reliable operation over a wide temperature range. This thermal performance is critical in preventing overheating and ensuring the longevity of both the MOSFET and the end product.

In summary, the ON Semiconductor MCH6445-TL Power MOSFET is a high-quality component that offers low on-resistance, high voltage operation, fast switching speeds, and compact packaging. It is an ideal choice for designers looking to enhance power efficiency and reliability in their electronic designs while adhering to environmental standards.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess