EN
  • EN
  • DE

GDDR6-UPC:4710483933998

Part No GDDR6-UPC:4710483933998
Manufacturer ASRock
Catalog Graphics
Description AMD Radeon RX 6900 XT Formula Overclocked Triple-Fan 16GB GDDR6 PCIe 4.0 Graphics Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Manufacturer ASRock
Win Source Part Number 1475467-GDDR6-UPC:4710483933998
Ultra Librarian 3D Model Ultra Librarian GDDR6-UPC:4710483933998 CAD Model

Description

The GDDR6-UPC:4710483933998 by ASROCK, marked as an AMD Radeon RX 6900 XT Formula Overclocked Triple-Fan 16GB GDDR6 PCIe 4.0 Graphics Card, is a high-end masterpiece in the graphics card domain. This model is engineered for enthusiasts and professional gamers who demand nothing but the pinnacle of performance. With 16GB of GDDR6 memory and advanced overclocking capabilities, it is poised to deliver unparalleled gaming experiences, supporting 4K resolutions and the highest settings in the most demanding titles. The triple-fan configuration guarantees excellent cooling efficiency, allowing the card to maintain peak performance under heavy loads. It also boasts a robust build quality and a design that exudes power and sophistication. Featuring the latest technological advancements, including PCIe 4.0 support and RDNA 2 architecture, this graphics card is ideal for users building a top-tier gaming PC or a professional workstation for intensive graphic tasks.

You May Also Be Interested in

Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess