EN
  • EN
  • DE

A-KAB-USBA-FS-1M

Part No A-KAB-USBA-FS-1M
Manufacturer Assmann WSW Components
Catalog USB Cables
Description CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Assmann WSW Components
Configuration A Female to Cable (Round)
Length 3.28' (1.00m)
Specifications USB 2.0
Shielding Shielded
Style Industrial Environments - IP67
Win Source Part Number 773618-A-KAB-USBA-FS-1M
Popularity Medium
Supply and Demand Status Limited
Family Name A-KAB
Introduction Date November 26, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian A-KAB-USBA-FS-1M CAD Model

Description

This cable assembly from Assmann WSW Components comes in an industrial environment - IP67 style.

  • Configuration: USB 2.0
  • Length: 3.28' (1.00m)
  • Shielding: Shielded
  • Connector Type: A Female to Cable (Round)
  • Family: A-KAB
  • Category: Cable Assembly

You May Also Be Interested in

Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Tripp Lite
CABLE A RCPT TO C PLUG 0.5' / USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable A Female to C Male 0.50' (152.4mm) Shielded
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Lowest to $5.3340
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
3M
USB3 CABLE ASSEMBLY 2 METER / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 6.56' (2.00m) Shielded
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess