EN
  • EN
  • DE

ACM96ABCR

Part No ACM96ABCR
Manufacturer Assmann WSW Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042540-ACM96ABCR
Categories OEM Parts(A-B)
Manufacturer Assmann WSW Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACM96ABCR CAD Model

Description

The ACM96ABCR is a specific type of cable assembly manufactured by Assmann WSW Components. Assmann WSW Components is known for producing a wide range of connectors, cable assemblies, and other electronic components. Due to the limited information available on this specific part number, we must infer its likely function based on the manufacturer's typical product offerings.

It is highly probable that the ACM96ABCR is a pre-made cable with specific connectors on either end. Cable assemblies are crucial in connecting various electronic devices and systems. Assmann WSW Components provides customized solutions to meet diverse connectivity requirements.

Applications

  • Data Communication: Connecting computers, servers, and network devices.
  • Industrial Automation: Linking sensors, actuators, and control systems.
  • Telecommunications: Connecting communication equipment, such as routers and switches.
  • Consumer Electronics: Interconnecting components within electronic devices.
  • Medical Equipment: Connecting medical devices to monitoring or control systems.

Features

  • Pre-Assembled: Ready for immediate use, saving time and labor costs.
  • Customizable Lengths: Available in various lengths to meet specific application needs.
  • High-Quality Connectors: Ensures reliable and secure connections.
  • Durable Cable Material: Designed to withstand demanding environments.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).

Benefits

  • Improved Reliability: High-quality components and construction ensure consistent performance.
  • Reduced Downtime: Reliable connections minimize the risk of signal loss or interruption.
  • Simplified Installation: Pre-assembled design simplifies the installation process.
  • Cost-Effective: Reduces labor costs associated with cable assembly.
  • Enhanced Performance: Shielded options minimize EMI, improving signal quality.

Given the lack of specific technical specifications for the ACM96ABCR, it's important to consult the Assmann WSW Components' official documentation or contact their technical support for detailed information regarding cable type, connector types, shielding, and other relevant parameters. These details are crucial for ensuring compatibility and optimal performance in the intended application.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1118 $63.7826
16+ $7.4763 $119.6208
24+ $7.2430 $173.8320
33+ $7.0097 $231.3201
43+ $6.7752 $291.3336
58+ $6.0753 $352.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess