EN
  • EN
  • DE
  • IT

AFFC-2550-050-SHB-T

Part No AFFC-2550-050-SHB-T
Manufacturer Assmann WSW Components
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113332-AFFC-2550-050-SHB-T
Categories Custom Parts
Manufacturer Assmann WSW Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFFC-2550-050-SHB-T CAD Model

Description

The AFFC-2550-050-SHB-T is a flexible flat cable (FFC) manufactured by Assmann WSW Components. FFCs are used for connecting electronic components in a variety of applications where space is limited and flexibility is required. They provide a reliable and compact alternative to traditional wiring harnesses.

Applications

  • LCD displays
  • Printers
  • Scanners
  • Automotive electronics
  • Robotics
  • Medical devices

Features

  • Flexible design: Allows for bending and folding to fit in tight spaces.
  • Flat cable: Provides a low-profile connection.
  • Multiple conductors: Transmits multiple signals simultaneously.
  • Precise conductor spacing: Ensures consistent signal integrity.
  • Durable construction: Withstands repeated bending and flexing.
  • Various connector options: Available with different connector types to suit various applications.

Benefits

  • Space saving: Compact design allows for integration in densely populated electronic devices.
  • Reliable connection: Provides a secure and dependable electrical connection.
  • Simplified assembly: Easy to install and connect.
  • Flexibility: Can be routed around obstacles and through tight spaces.
  • Cost-effective: Provides a competitive solution for interconnect applications.
  • Improved signal integrity: Precise conductor spacing minimizes signal distortion.

Additional Details

The AFFC-2550-050-SHB-T designation likely specifies characteristics such as the cable pitch (2.54mm is common), the number of conductors, the cable length (050 might relate to length, though it is unlikely to be 50mm and could be a code for a standard length), the connector type (SHB could refer to a specific connector series), and the termination type. Consult Assmann WSW Components' documentation for the exact specifications, including the current rating, voltage rating, temperature range, and flammability rating. Proper handling and termination techniques are essential to ensure a reliable and long-lasting connection. Avoid excessive bending or twisting of the cable, as this can damage the conductors.

You May Also Be Interested in

Amd
Need more? Email Us
National Semiconductor (TI)
Nand Gate Quad 2-INPUT
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
Toshiba Semiconductor and Storage
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess