EN
  • EN
  • DE

V21HK

Part No V21HK
Manufacturer Assmann WSW Components
Catalog Thermal Accessories
Description CLIP HEAT SINK ASST PKGS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Thermal Accessories
Mfr Assmann WSW Components
Package Bulk
Product Status Active
Accessory Type Retainer Clip
For Use With/Related Products TO-218, TO-220, TO-247, TO-248, TO-3P
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 1147589-V21HK
Ultra Librarian 3D Model Ultra Librarian V21HK CAD Model

Description

The 1147589-V21HK is a retainer clip accessory designed for use with TO-218, TO-220, TO-247, TO-248, and TO-3P packages manufactured by Assmann WSW Components.

  • Category: Thermal Management - Thermal Accessories
  • Applications: Efficient thermal dissipation and secure mounting of power devices
  • Packaging: Bulk
  • Standard Package Quantity: 1,000 Pieces
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS Code: 8473.30.2000
  • Product Status: Active

You May Also Be Interested in

Assmann WSW Components
CLIP HEAT SINK ASST PKGS
Need more? Email Us
Keystone Electronics
KIT MOUNTING HARDWARE TO-63
Lowest to $44.6026
ebm-papst
1.5 MF CAP 400V METAL
Need more? Email Us
ebm-papst
10UF CAP PLASTIC 400V
Need more? Email Us
ebm-papst
10 MF CAP 400V METAL
Need more? Email Us
ebm-papst
7 UF CAPACITOR PLASTIC 400V
Need more? Email Us
ebm-papst
6 UF CAP PLASTIC 400V
Need more? Email Us
ebm-papst
6 MF CAP 400V METAL
Need more? Email Us
ebm-papst
3 MICROF CAPACITOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess