EN
  • EN
  • DE

ROG-STRIX-RTX3090-O24G-WHITE

Part No ROG-STRIX-RTX3090-O24G-WHITE
Manufacturer ASUS
Catalog Graphics
Description ROG Strix GeForce RTX 3090 White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474997-ROG-STRIX-RTX3090-O24G-WHITE
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG-STRIX-RTX3090-O24G-WHITE CAD Model

Description

The ASUS ROG Strix GeForce RTX 3090 White Edition is a true behemoth in the realm of graphics cards, designed for the enthusiast gamer and creator who demands the absolute best. This limited edition model features a stunning all-white aesthetic, making it a standout choice for builders looking to create a PC with a distinctive look. The RTX 3090 is NVIDIA's flagship, boasting unmatched performance for 4K gaming, ray tracing, and AI-powered graphics enhancements. With 24GB of GDDR6X memory, it's also incredibly well-suited for creative tasks like video editing and 3D rendering. ASUS enhances the card with its ROG Strix features, including a robust cooling system with three axial-tech fans, a large heatsink, and superior build quality to ensure performance remains high and noise levels low. Connectivity is generous, ensuring you can hook up multiple displays or VR headsets. The ASUS ROG Strix GeForce RTX 3090 White Edition is not just a graphics card; it's a statement of power and aesthetics.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess