EN
  • EN
  • DE

600F2R4BT250T

Part No 600F2R4BT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125802-600F2R4BT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600F2R4BT250T CAD Model

Description

The 600F2R4BT250T is a high-performance multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). This capacitor is designed for critical applications requiring high reliability, high Q, and low ESR (Equivalent Series Resistance) at high frequencies. Its robust construction and tight tolerances make it suitable for use in demanding RF and microwave circuits.

Applications:

  • RF Power Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filter Networks
  • Matching Networks
  • Bypass and Decoupling Capacitors in High-Frequency Circuits
  • Wireless Communication Systems
  • Satellite Communication Equipment

Features:

  • High Q Factor: Minimizes energy loss, resulting in efficient circuit performance.
  • Low ESR: Reduces heat generation and improves circuit stability.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the capacitor.
  • High Reliability: Designed for demanding applications requiring long-term stability.
  • Small Size: Conserves valuable board space.
  • Tight Tolerance: Ensures consistent performance across multiple units.

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to improved signal integrity and efficiency.
  • Increased System Reliability: Robust construction ensures reliable operation in harsh environments.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, improving overall system efficiency.
  • Enhanced Signal Quality: High SRF allows for operation at higher frequencies without significant performance degradation.

Additional Details:

The 600F2R4BT250T has a capacitance value of 2.4 pF with a specified tolerance. The voltage rating is 250 V. It is typically available in a surface-mount package. Proper mounting techniques and soldering profiles are critical for ensuring reliable performance. Consult the datasheet for detailed electrical characteristics, including Q factor vs. frequency curves, ESR, and SRF. ATC capacitors are often used in applications where performance and reliability are paramount.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess