EN
  • EN
  • DE

600F2R4BT250T4K

Part No 600F2R4BT250T4K
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969430-600F2R4BT250T4K
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F2R4BT250T4K CAD Model

Description

The 600F2R4BT250T4K is a ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). ATC is known for producing high-quality, high-reliability capacitors for demanding applications. This particular capacitor is likely designed for high-frequency performance and stability.

Applications:

  • RF and Microwave Circuits: Used in amplifiers, filters, oscillators, and impedance matching networks.
  • High-Frequency Tuning: Employed in resonant circuits where precise capacitance is critical.
  • Bypass and Decoupling: Provides stable power supply decoupling in high-speed digital and analog circuits.
  • Medical Devices: Used in implantable and critical care medical equipment where reliability is paramount.
  • Military and Aerospace: Found in radar systems, communication equipment, and other high-reliability applications.

Features:

  • High Q Factor: Minimizes energy loss in high-frequency applications.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves circuit efficiency.
  • Stable Performance Over Temperature: Maintains consistent capacitance value across a wide temperature range.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without performance degradation.
  • Small Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Circuit Performance: High Q factor and low ESR minimize signal loss and improve efficiency.
  • Enhanced Stability: Stable performance over temperature ensures consistent circuit behavior.
  • Increased Reliability: Robust construction and high-quality materials ensure long-term reliability.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details: The 600F2R4BT250T4K designation specifies a capacitance value of 2.4 pF (picoFarads), a voltage rating of 250 V, and a specific temperature coefficient (BT). The "4K" likely refers to a specific tolerance or packaging detail. Refer to the ATC datasheet for detailed electrical characteristics, mechanical dimensions, and performance data. ATC capacitors are known for their rugged construction and ability to withstand harsh environments.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess