EN
  • EN
  • DE

900C223KW300X

Part No 900C223KW300X
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (bx & X7R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197133-900C223KW300X
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 900C223KW300X CAD Model

Description

The 900C223KW300X is a high-performance ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high reliability and stable performance.

Applications:

  • RF and Microwave Circuits
  • High-Frequency Power Amplifiers
  • Filter Networks
  • Medical Electronics
  • Aerospace and Defense Systems

Features:

  • High Q Factor: Ensures minimal energy loss in high-frequency circuits.
  • Low ESR (Equivalent Series Resistance): Improves circuit efficiency and reduces heat generation.
  • High Self-Resonance Frequency: Enables operation at higher frequencies.
  • Small Size: Allows for compact circuit designs.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • High Voltage Rating: Suitable for high-power applications.

Benefits:

  • Improved Circuit Performance: The high Q factor and low ESR minimize losses and enhance circuit efficiency.
  • Enhanced Reliability: ATC capacitors are known for their robustness and long-term reliability in demanding environments.
  • Compact Designs: The small size allows for miniaturization of electronic devices.
  • Stable Performance: The excellent temperature stability ensures consistent performance across varying operating conditions.
  • High Power Handling: The high voltage rating enables use in high-power applications.

Additional Details:

The 900C series of capacitors from ATC are designed for applications demanding exceptional performance and reliability. The '223K' in the part number indicates a capacitance value of 22,000 pF (picofarads) or 0.022 µF with a ±10% tolerance. The 'W' designates the case size and termination style. The '300X' indicates a voltage rating of 300 VDC. These capacitors are manufactured using high-quality ceramic materials to achieve their superior electrical characteristics. They are available with various termination options to suit different mounting techniques. They are commonly used in bypassing, decoupling, and filtering applications in high-frequency circuits. They are designed to minimize parasitic inductance, which is crucial for optimal performance at high frequencies. The high voltage rating makes them suitable for use in power amplifiers and other high-power circuits. The devices exhibit excellent aging characteristics, ensuring long-term stability and reliability.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess